Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 2A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS23 R4

Description
SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 2A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 02AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
02AH4719
Schottky Rectifier, 2A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 02AH4719
SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 02AH4719
Product Name Schottky Rectifier, 2A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441956 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details