Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS210 R5G

Description
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 02AH4717 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
02AH4717
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 02AH4717
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 02AH4717
Product Name Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diode - FF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details