Taiwan Semiconductor Co., Ltd. Diode, Schottky Surface MountSmd 1A 90V; Repetitive Peak Reverse Voltage Taiwan Semiconductor SS19L R3

Description
DIODE, SCHOTTKY SURFACE MOUNT- SMD 1A 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY SURFACE MOUNT- SMD 1A 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky Surface MountSmd 1A 90V; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 94M9661 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Surface MountSmd 1A 90V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
94M9661
Diode, Schottky Surface MountSmd 1A 90V; Repetitive Peak Reverse Voltage Taiwan Semiconductor 94M9661
DIODE, SCHOTTKY SURFACE MOUNT- SMD 1A 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY SURFACE MOUNT- SMD 1A 90V; Repetitive Peak Reverse Voltage:90V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:800mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 94M9661
Product Name Diode, Schottky Surface MountSmd 1A 90V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Package SMD
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827029P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.8600 volts
View Details