DIODE,SCHOTTKY,60V,1
A,SUB SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:30A RoHS Compliant: Yes
DIODE,SCHOTTKY,60V,1A,SUB SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:30A RoHS Compliant: Yes