TAIWAN SEMICONDUCTOR SS14M Schottky Rectifier, Single, 40 V, 1 A, MicroSMA, 2 Pins, 550 mV Product overview: SS14M from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14M can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A MICRO SMA
DIODE SCHOTTKY 40V 1A MICRO SMA
1A, 40V, SCHOTTKY RECTIFIER
DIODE, RECTIFIER, 40V, 1A, MICROSMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-SS14M | 1801-SS14MTR-ND | 27T5911 |
| Product Name | Schottky 40 V 1 A Diode and Rectifier | Single Diodes | Diode, Rectifier, 40V, 1A, Microsma; Repetitive Peak Reverse Voltage Taiwan Semiconductor |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SMA; MicroSMA |