Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS14 R2

Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 02AH4715 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
02AH4715
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 02AH4715
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 02AH4715
Product Name Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 300 volts
View Details
RF Diodes - BAR9002LRHE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
5 suppliers