Taiwan Semiconductor Co., Ltd. Schottky 5A 30V Diode and Rectifier SR503

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR503 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR503 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 30V Diode and Rectifier - 280-SR503 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 5A 30V Diode and Rectifier
280-SR503
Schottky 5A 30V Diode and Rectifier 280-SR503
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR503 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR503 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 05M4417 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor
05M4417
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor 05M4417
DIODE; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:150A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 280-SR503 05M4417
Product Name Schottky 5A 30V Diode and Rectifier Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Package Tape and Reel
Unlock Full Specs
to access all available technical data