Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Taiwan Semiconductor SR106 R0

Description
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 82K9392 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Taiwan Semiconductor
82K9392
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Taiwan Semiconductor 82K9392
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 82K9392
Product Name Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Package DO-204AL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 45 volts
View Details
 - 1PS70SB85,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details