10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123W
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123W
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount SOD-123W
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMF6.0ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123W |
| Peak Pulse Power | 200 watts |
| VC | 10.3 volts |