400W, 8.77V, UNIDIRECTIONAL, TVS Product overview: SMF4L7.5A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 8.77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 8.77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L7.5A can be used for catalog matching and distributor lookup.
TVS DIODE 7.5VWM 12.9VC SOD123W
TVS DIODE 7.5VWM 12.9VC SOD123W
TVS DIODE 7.5VWM 12.9VC SOD123W
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF4L7.5A | 1801-SMF4L7.5ADKR-ND |
| Product Name | 400W 8.77V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123W |
| Peak Pulse Power | 400 watts | 400 watts |