TVS DIODE 30VWM 48.4VC SOD123W
TVS DIODE 30VWM 48.4VC SOD123W
TVS DIODE 30VWM 48.4VC SOD123W
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMF4L30ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123W |
| Peak Pulse Power | 400 watts |
| VC | 48.4 volts |