TVS DIODE 13VWM 21.5VC SOD123W
TVS DIODE 13VWM 21.5VC SOD123W
TVS DIODE 13VWM 21.5VC SOD123W
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMF4L13ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123W |
| Peak Pulse Power | 400 watts |
| VC | 21.5 volts |