TVS DIODE 12VWM 19.9VC SOD123W
TVS DIODE 12VWM 19.9VC SOD123W
TVS DIODE 12VWM 19.9VC SOD123W
400W, 14V, UNIDIRECTIONAL, TVS Product overview: SMF4L12A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L12A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMF4L12ADKR-ND | 144-SMF4L12A |
| Product Name | TVS Diodes | 400W 14V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SOD-123; SOD-123W | Tape & Reel (TR) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 19.9 volts |