TVS DIODE 10VWM 17VC SOD123W
ESD Protection Diodes / TVS Diodes 400W, 11.7V, Unidirectional, TVS Product overview: SMF4L10A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 11.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 11.7V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMF4L10A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMF4L10ATR-ND | 2040-SMF4L10A |
| Product Name | TVS Diodes | 400W 11.7V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SOD-123; SOD-123W | Reel |
| Peak Pulse Power | 400 watts | |
| VC | 17 volts |