Taiwan Semiconductor Co., Ltd. Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor SMCJ15A.

Description
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
Description
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor - 97K9957 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor
97K9957
Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor 97K9957
DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

DIODE, TVS, 15V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9957
Product Name Diode, Tvs, 15V, 1500W, Smc; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ150C - 16CYQ150C - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details