Taiwan Semiconductor Co., Ltd. Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor SMBJ12CA.

Description
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes
Description
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor - 97K9923 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor
97K9923
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor 97K9923
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9923
Product Name Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4954US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details