Taiwan Semiconductor Co., Ltd. Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor SMBJ12A.

Description
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes
Description
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor - 97K9922 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor
97K9922
Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor 97K9922
DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

DIODE, TVS, 12V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Breakdown Voltage Min:13.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97K9922
Product Name Diode, Tvs, 12V, 600W, Smb; Product Range Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMB2F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details