The Tvs Diode, part number 83AH2931, is a unidirectional transient voltage suppressor designed for surface mount applications. It has a peak pulse power capability of 400W and operates at a working peak reverse voltage of 40V. The device features a low profile DO-214AC (SMA) package, making it suitable for automated placement in manufacturing processes. This diode exhibits a fast response time, typically less than 1.0 picosecond, and has a low reverse leakage current of less than 1OºA above 10V. It is compliant with RoHS Directive 2011/65/EU and is halogen-free according to IEC 61249-2-21. The diode is rated for a storage temperature range of -55°C to +150°C and has a moisture sensitivity level of 1 per J-STD-020. Engineers considering this component should note its excellent clamping capability and suitability for applications requiring robust transient voltage suppression.
TVS DIODE, 400W, 40V, UNIDIR, DO-214AC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 83AH2931 |
| Product Name | Tvs Diode, 400W, 40V, Unidir, Do-214Ac Rohs Compliant Taiwan Semiconductor |
| RoHS Compliant | RoHS |