Taiwan Semiconductor Co., Ltd. Single Diodes SK36B

Description
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SK36BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK36BTR-ND
Single Diodes 1801-SK36BTR-ND
Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 60V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-SK36BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK36BCT-ND
Single Diodes 1801-SK36BCT-ND
DIODE SCHOTTKY 60V 3A DO214AA

DIODE SCHOTTKY 60V 3A DO214AA

Buy Now Datasheet
Diode, Schottky, 3A, 60V, Smb; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 26M3067 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 60V, Smb; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
26M3067
Diode, Schottky, 3A, 60V, Smb; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 26M3067
DIODE, SCHOTTKY, 3A, 60V, SMB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 60V, SMB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Schottky Diodes
Product Number 1801-SK36BTR-ND 26M3067
Product Name Single Diodes Diode, Schottky, 3A, 60V, Smb; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548689 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.7400 volts
View Details