Taiwan Semiconductor Co., Ltd. Single Diodes SK34A

Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SK34ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK34ATR-ND
Single Diodes 1801-SK34ATR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-SK34ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK34ACT-ND
Single Diodes 1801-SK34ACT-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-SK34ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK34ADKR-ND
Single Diodes 1801-SK34ADKR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Schottky, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3064 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3064
Diode, Schottky, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3064
DIODE, SCHOTTKY, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:70A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:70A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Schottky Diodes
Product Number 1801-SK34ATR-ND 26M3064
Product Name Single Diodes Diode, Schottky, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548750P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-201; DO-201AD
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 8167681 - RS Components, Ltd.
Specs
Applications Rectifier
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
3 suppliers