Taiwan Semiconductor Co., Ltd. Single Diodes SK310B

Description
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SK310BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK310BTR-ND
Single Diodes 1801-SK310BTR-ND
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-SK310BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK310BDKR-ND
Single Diodes 1801-SK310BDKR-ND
DIODE SCHOTTKY 100V 3A DO214AA

DIODE SCHOTTKY 100V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-SK310BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK310BCT-ND
Single Diodes 1801-SK310BCT-ND
DIODE SCHOTTKY 100V 3A DO214AA

DIODE SCHOTTKY 100V 3A DO214AA

Buy Now Datasheet
Singapore, Singapore
SMD 3A 100V Diode and Rectifier
280-SK310B
SMD 3A 100V Diode and Rectifier 280-SK310B
3A 100V Rectifier Diode SMB SMD Product overview: SK310B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK310B can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode SMB SMD Product overview: SK310B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK310B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 3A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3063 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3063
Diode, Schottky, 3A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3063
DIODE, SCHOTTKY, 3A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes
Product Number 1801-SK310BTR-ND 280-SK310B 26M3063
Product Name Single Diodes SMD 3A 100V Diode and Rectifier Diode, Schottky, 3A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel SMB; DO-214AA (SMB)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data