Taiwan Semiconductor Co., Ltd. Single Diodes SK26A

Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SK26ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK26ATR-ND
Single Diodes 1801-SK26ATR-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-SK26ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK26ADKR-ND
Single Diodes 1801-SK26ADKR-ND
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Buy Now Datasheet
Single Diodes - 1801-SK26ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK26ACT-ND
Single Diodes 1801-SK26ACT-ND
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Buy Now Datasheet
Diode, Schottky, 2A, 60V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3061 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3061
Diode, Schottky, 2A, 60V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3061
DIODE, SCHOTTKY, 2A, 60V, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Schottky Diodes
Product Number 1801-SK26ATR-ND 26M3061
Product Name Single Diodes Diode, Schottky, 2A, 60V, Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Schottky Diode Chips - CDB7620-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
7 suppliers
Schottky 60 V 3.5 A DPAK Diode and Rectifier - 280-30WQ10FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details