DIODE SCHOTTKY 40V 2A DO214AC
DIODE SCHOTTKY 40V 2A DO214AC
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
SCHOTTKY RECTIFIER, 2A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1801-SK24ACT-ND | 26M3060 |
| Product Name | Single Diodes | Schottky Rectifier, 2A 40V Do-214Ac; Repetitive Peak Reverse Voltage Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Schottky | |
| Package | SMA; DO-214AC (SMA) | |
| RoHS Compliant | RoHS |