Taiwan Semiconductor Co., Ltd. Single Diodes SK110B

Description
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SK110BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK110BTR-ND
Single Diodes 1801-SK110BTR-ND
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-SK110BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK110BCT-ND
Single Diodes 1801-SK110BCT-ND
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Buy Now Datasheet
Single Diodes - 1801-SK110BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SK110BDKR-ND
Single Diodes 1801-SK110BDKR-ND
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Buy Now Datasheet
Singapore, Singapore
1A 100V Diode and Rectifier
280-SK110B
1A 100V Diode and Rectifier 280-SK110B
1A, 100V, SILICON, SIGNAL DIODE, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: SK110B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK110B can be used for catalog matching and distributor lookup.

1A, 100V, SILICON, SIGNAL DIODE, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: SK110B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK110B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 26M3057 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor
26M3057
Diode, Schottky, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor 26M3057
DIODE, SCHOTTKY, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes
Product Number 1801-SK110BTR-ND 280-SK110B 26M3057
Product Name Single Diodes 1A 100V Diode and Rectifier Diode, Schottky, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel SMB; DO-214AA (SMB)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data