Taiwan Semiconductor Co., Ltd. Single Diodes SFS1606GH

Description
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SFS1606GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1606GHTR-ND
Single Diodes 1801-SFS1606GHTR-ND
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 1801-SFS1606GHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 16A TO263AB

DIODE STANDARD 400V 16A TO263AB

Buy Now Datasheet
Single Diodes - 1801-SFS1606GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1606GHCT-ND
Single Diodes 1801-SFS1606GHCT-ND
DIODE GEN PURP 400V 16A TO263AB

DIODE GEN PURP 400V 16A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SFS1606GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details