Taiwan Semiconductor Co., Ltd. Single Diodes SFS1605GH

Description
Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SFS1605GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1605GHTR-ND
Single Diodes 1801-SFS1605GHTR-ND
Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 1801-SFS1605GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFS1605GHCT-ND
Single Diodes 1801-SFS1605GHCT-ND
DIODE GEN PURP 300V 16A TO263AB

DIODE GEN PURP 300V 16A TO263AB

Buy Now Datasheet
Single Diodes - 1801-SFS1605GHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 16A TO263AB

DIODE STANDARD 300V 16A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SFS1605GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPAD modules - C16531-100GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details