DIODE GEN PURP 600V 3A DO201AD
Diode Standard 600V 3A Through Hole DO-201AD
TAIWAN SEMICONDUCTOR SF38G Fast / Ultrafast Power Diode, Single, 600 V, 3 A, 1.7 V, 35 ns, 125 A Product overview: SF38G from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3 A, 1.7 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3 A, 1.7 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF38G can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1801-SF38GCT-ND | 280-SF38G |
| Product Name | Single Diodes | 600 V 3 A 1.7 V Diode and Rectifier |
| Tj | -55 to 150 C (-67 to 302 F) | -65 C (-85 F) |