Diode Standard 200V 3A Through Hole DO-201AD
DIODE GEN PURP 200V 3A DO201AD
TAIWAN SEMICONDUCTOR SF34G Fast / Ultrafast Diode, Single, 200 V, 3 A, 950 mV, 35 ns, 125 A Product overview: SF34G from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3 A, 125 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3 A, 125 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF34G can be used for catalog matching and distributor lookup.
DIODE, FAST, 3A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1801-SF34GTR-ND | 280-SF34G | 26M3005 |
| Product Name | Single Diodes | 200 V 3 A 125 A Diode and Rectifier | Diode, Fast, 3A, 200V; Repetitive Peak Reverse Voltage Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) |
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS | RoHS |