The Rectifier, Single, 3A, 50V, Do-214AB from Taiwan Semiconductor is designed for high current applications with a maximum repetitive reverse voltage of 50V and a forward current rating of 3A. It features a low forward voltage drop of 1.15V at 3A and can handle a peak forward surge current of up to 100A. The device is compliant with RoHS and is halogen-free, making it suitable for environmentally conscious designs. The rectifier is housed in a DO-214AB (SMC) package, which is ideal for automated placement and has a moisture sensitivity level of 1. The operating junction temperature range is from -55°C to +150°C, ensuring reliability in various thermal conditions. This component is AEC-Q101 qualified, indicating its suitability for automotive applications.
RECTIFIER, SINGLE, 3A, 50V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 02AH4741 |
| Product Name | Rectifier, Single, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| RoHS Compliant | RoHS |