Taiwan Semiconductor Co., Ltd. Diode, Standard, 1A, 800V, Sub-Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor S1KL R3

Description
DIODE, STANDARD, 1A, 800V, SUB-SMA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Diode Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 1A, 800V, SUB-SMA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Diode Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 1A, 800V, Sub-Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 94M9716 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 800V, Sub-Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
94M9716
Diode, Standard, 1A, 800V, Sub-Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor 94M9716
DIODE, STANDARD, 1A, 800V, SUB-SMA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Diode Case Style:SMD RoHS Compliant: Yes

DIODE, STANDARD, 1A, 800V, SUB-SMA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A; Diode Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94M9716
Product Name Diode, Standard, 1A, 800V, Sub-Sma; Repetitive Peak Reverse Voltage Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details