Taiwan Semiconductor Co., Ltd. Single Diodes S12KC

Description
Diode Standard 800V 12A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 800V 12A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S12KCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12KCTR-ND
Single Diodes 1801-S12KCTR-ND
Diode Standard 800V 12A Surface Mount DO-214AB (SMC)

Diode Standard 800V 12A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S12KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12KCDKR-ND
Single Diodes 1801-S12KCDKR-ND
DIODE STANDARD 800V 12A DO214AB

DIODE STANDARD 800V 12A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S12KCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12KCCT-ND
Single Diodes 1801-S12KCCT-ND
DIODE GEN PURP 800V 12A DO214AB

DIODE GEN PURP 800V 12A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S12KCTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
High-speed switching diode - BAS16W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details