Taiwan Semiconductor Co., Ltd. 10A Diode and Rectifier S10MC

Description
DIODE GEN PURP 10A DO214AB Product overview: S10MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 10A DO214AB Product overview: S10MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Diode and Rectifier - 280-S10MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A Diode and Rectifier
280-S10MC
10A Diode and Rectifier 280-S10MC
DIODE GEN PURP 10A DO214AB Product overview: S10MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10MC can be used for catalog matching and distributor lookup.

DIODE GEN PURP 10A DO214AB Product overview: S10MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1801-S10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S10MCTR-ND
Single Diodes 1801-S10MCTR-ND
Diode Standard 10A Surface Mount DO-214AB (SMC)

Diode Standard 10A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S10MCDKR-ND
Single Diodes 1801-S10MCDKR-ND
DIODE STANDARD 1000V 10A DO214AB

DIODE STANDARD 1000V 10A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S10MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S10MCCT-ND
Single Diodes 1801-S10MCCT-ND
DIODE GEN PURP 10A DO214AB

DIODE GEN PURP 10A DO214AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diodes
Product Number 280-S10MC 1801-S10MCTR-ND
Product Name 10A Diode and Rectifier Single Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
General-purpose Schottky diode - BAS40H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 200 volts
View Details