Taiwan Semiconductor Co., Ltd. Tvs Diode, 600W, 6.4V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor P6KE7.5CA R0

Description
TVS DIODE, 600W, 6.4V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.4V; Clamping Voltage Vc Max:11.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 600W, 6.4V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.4V; Clamping Voltage Vc Max:11.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 600W, 6.4V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor - 74AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6.4V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
74AC6662
Tvs Diode, 600W, 6.4V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor 74AC6662
TVS DIODE, 600W, 6.4V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:6.4V; Clamping Voltage Vc Max:11.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 6.4V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:6.4V; Clamping Voltage Vc Max:11.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 74AC6662
Product Name Tvs Diode, 600W, 6.4V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

15V 200W SOT-23 TVS Protection Diode - 144-PESD15VL2BT,215 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
Tj -65 C (-85 F)
View Details
7 suppliers
TVS Diodes - 7514004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details