Taiwan Semiconductor Co., Ltd. Single Diodes MUR105S

Description
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR105STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR105STR-ND
Single Diodes 1801-MUR105STR-ND
Diode Standard 50V 1A Surface Mount DO-214AA (SMB)

Diode Standard 50V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-MUR105SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR105SDKR-ND
Single Diodes 1801-MUR105SDKR-ND
DIODE STANDARD 50V 1A DO214AA

DIODE STANDARD 50V 1A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR105SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR105SCT-ND
Single Diodes 1801-MUR105SCT-ND
DIODE GEN PURP 50V 1A DO214AA

DIODE GEN PURP 50V 1A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR105STR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1223329 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details