MMBT3906 RFG is a PNP bipolar transistor in an SOT-23 package, rated for a collector-base and collector-emitter voltage of -40 V, an emitter-base voltage of -5 V, and a continuous collector current of -200 mA. It dissipates up to 350 mW with a junction temperature range of -55 to +150 °C. The device has a minimum DC current gain of 100 at -1 V and -10 mA, and a transition frequency of 250 MHz. The package meets JESD 201 class 1A whisker test, UL 94 V-0 flammability rating, and is RoHS compliant and halogen-free per IEC 61249-2-21. Thermal resistance from junction to ambient is 357 °C/W.
TRANS PNP 40V 0.2A SOT23 Product overview: MMBT3906 RFG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906 RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBT3906 RFG |
| Product Name | 40V 0.2A SOT23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 200 milliamps |
| VCEO | 40 volts |