MMBT2907A is a PNP bipolar transistor rated for 60 V collector-base and collector-emitter voltage, with a maximum collector current of 600 mA and 350 mW power dissipation, housed in an SOT-23 package. It has a DC current gain (hFE) of 100 to 300 at -10 V collector-emitter voltage and -10 mA collector current, and saturation voltages of -0.4 V (collector-emitter) and -1.3 V (base-emitter) at -150 mA collector current and -15 mA base current. The device meets UL 94 V-0 flammability standards, is RoHS compliant, and is rated for operation from -55°C to +150°C. It is designed for switching applications in power supplies, adapters, and DC/DC converters.
TRANS PNP 60V 0.6A SOT23 Product overview: MMBT2907A RFG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMBT2907A RFG |
| Product Name | 60V 0.6A SOT23 Bipolar Transistor |
| Polarity | PNP |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 600 milliamps |