Taiwan Semiconductor Co., Ltd. Diode Arrays MBRS3045CT

Description
DIODE ARR SCHOTT 45V 30A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 30A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRS3045CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 30A TO263AB

DIODE ARR SCHOTT 45V 30A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 1801-MBRS3045CTTR-ND
Product Name Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Schottky Diodes & Rectifiers - 7082201P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details