Taiwan Semiconductor Co., Ltd. Schottky 20A 200V Diode and Rectifier MBRS20H200CT

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20H200CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20H200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20H200CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20H200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20A 200V Diode and Rectifier - 286-MBRS20H200CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 200V Diode and Rectifier
286-MBRS20H200CT
Schottky 20A 200V Diode and Rectifier 286-MBRS20H200CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20H200CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20H200CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20H200CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20H200CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1801-MBRS20H200CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 200V 20A TO263AB

DIODE ARR SCHOT 200V 20A TO263AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diode Arrays
Product Number 286-MBRS20H200CT 1801-MBRS20H200CTTR-ND
Product Name Schottky 20A 200V Diode and Rectifier Diode Arrays
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details