Taiwan Semiconductor Co., Ltd. Diode Arrays MBRS20150CT

Description
DIODE ARR SCHOT 150V 20A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 20A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRS20150CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 150V 20A TO263AB

DIODE ARR SCHOT 150V 20A TO263AB

Buy Now Datasheet
Schottky 20A 150V Diode and Rectifier - 286-MBRS20150CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 150V Diode and Rectifier
286-MBRS20150CT
Schottky 20A 150V Diode and Rectifier 286-MBRS20150CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20150CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20150CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 150V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS20150CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS20150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1801-MBRS20150CTTR-ND 286-MBRS20150CT
Product Name Diode Arrays Schottky 20A 150V Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
TVS Diodes - 9211192P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; SOT-363
View Details