Taiwan Semiconductor Co., Ltd. Diode Arrays MBRS10150CT

Description
DIODE ARR SCHOT 150V 10A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 10A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRS10150CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 150V 10A TO263AB

DIODE ARR SCHOT 150V 10A TO263AB

Buy Now Datasheet
Schottky 10A 150V Diode and Rectifier - 286-MBRS10150CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 150V Diode and Rectifier
286-MBRS10150CT
Schottky 10A 150V Diode and Rectifier 286-MBRS10150CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS10150CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS10150CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS10150CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS10150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1801-MBRS10150CTTR-ND 286-MBRS10150CT
Product Name Diode Arrays Schottky 10A 150V Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers