Taiwan Semiconductor Co., Ltd. 5A 50V Diode and Rectifier MBRF1050CT

Description
5A, 50V, SILICON, RECTIFIER DIODE, TO-220AB, GREEN, PLASTIC, ITO-220AB, 3 PIN Product overview: MBRF1050CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRF1050CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 50V, SILICON, RECTIFIER DIODE, TO-220AB, GREEN, PLASTIC, ITO-220AB, 3 PIN Product overview: MBRF1050CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRF1050CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 50V Diode and Rectifier - 2085-MBRF1050CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 50V Diode and Rectifier
2085-MBRF1050CT
5A 50V Diode and Rectifier 2085-MBRF1050CT
5A, 50V, SILICON, RECTIFIER DIODE, TO-220AB, GREEN, PLASTIC, ITO-220AB, 3 PIN Product overview: MBRF1050CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRF1050CT can be used for catalog matching and distributor lookup.

5A, 50V, SILICON, RECTIFIER DIODE, TO-220AB, GREEN, PLASTIC, ITO-220AB, 3 PIN Product overview: MBRF1050CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBRF1050CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1801-MBRF1050CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 50V 10A ITO220AB

DIODE ARR SCHOT 50V 10A ITO220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diode Arrays
Product Number 2085-MBRF1050CT 1801-MBRF1050CT-ND
Product Name 5A 50V Diode and Rectifier Diode Arrays
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details