Taiwan Semiconductor Co., Ltd. Diode Arrays MBRAD1560DH

Description
DIODE ARR SCHOT 60V 15A THINDPAK
Request a Quote Datasheet
Description
DIODE ARR SCHOT 60V 15A THINDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRAD1560DHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 60V 15A THINDPAK

DIODE ARR SCHOT 60V 15A THINDPAK

Buy Now Datasheet
Diode Arrays - 1801-MBRAD1560DHCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 60V 15A THINDPAK

DIODE ARR SCHOT 60V 15A THINDPAK

Buy Now Datasheet
Diode Arrays - 1801-MBRAD1560DHTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 60V 15A THINDPAK

DIODE ARR SCHOT 60V 15A THINDPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 1801-MBRAD1560DHDKR-ND
Product Name Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details