Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 7.5A, 60V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBR760 C0

Description
SCHOTTKY RECTIFIER, 7.5A, 60V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 7.5A, 60V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 7.5A, 60V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC4049 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 7.5A, 60V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC4049
Schottky Rectifier, 7.5A, 60V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC4049
SCHOTTKY RECTIFIER, 7.5A, 60V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 7.5A, 60V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC4049
Product Name Schottky Rectifier, 7.5A, 60V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 300 volts
View Details
60 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG060V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1223293 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details