SCHOTTKY RECT, 100V, 30A, TO220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:940mV; Forward RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 99AC4047 |
| Product Name | Schottky Rect, 100V, 30A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| Package | TO-220AB |