Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE, SCHOTTKY, 20A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1801-MBR20H100CT-ND | 58M8788 |
| Product Name | Diode Arrays | Diode, Schottky, 20A, 100V; Repetitive Peak Reverse Voltage Taiwan Semiconductor |
| Arrangement | Common Catode | |
| Tj | -55 to 175 C (-67 to 347 F) | |
| Package | TO-220; TO-220-3 | TO-220AB |
| RoHS Compliant | RoHS |