Taiwan Semiconductor Co., Ltd. Diode Arrays MBR2090PTH

Description
DIODE ARR SCHOTT 90V 20A TO247AD
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 90V 20A TO247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBR2090PTH-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 90V 20A TO247AD

DIODE ARR SCHOTT 90V 20A TO247AD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 1801-MBR2090PTH-ND
Product Name Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers