SCHOTTKY RECTIFIER, 20A, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; ForwardRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 99AC9321 |
| Product Name | Schottky Rectifier, 20A, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| Rectifier Configuration / Technology | Schottky |