Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
SCHOTTKY RECT, 150V, 20A, TO220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.23V; Forward RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1801-MBR20150CT-ND | 99AC4045 |
| Product Name | Diode Arrays | Schottky Rect, 150V, 20A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| Arrangement | Common Catode | |
| Tj | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 | TO-220AB |