Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 16A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBR1645 C0

Description
SCHOTTKY RECTIFIER, 16A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 16A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 16A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9318
Schottky Rectifier, 16A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9318
SCHOTTKY RECTIFIER, 16A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC9318
Product Name Schottky Rectifier, 16A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 45 volts
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Single - BAS7002VH6327XTSA1 - 912827-BAS7002VH6327XTSA1 - Win Source Electronics
Specs
Package PG-SC79-2-1
View Details
8 suppliers
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details