Taiwan Semiconductor Co., Ltd. Diode Arrays MBR1560CT

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBR1560CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1801-MBR1560CT-ND
Diode Arrays 1801-MBR1560CT-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Buy Now Datasheet
Schottky Rect, 60V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9317 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 60V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9317
Schottky Rect, 60V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9317
SCHOTTKY RECT, 60V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward SurgeRoHS Compliant: Yes

SCHOTTKY RECT, 60V, 15A, TO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; Forward SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes
Product Number 1801-MBR1560CT-ND 99AC9317
Product Name Diode Arrays Schottky Rect, 60V, 15A, To220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details